注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16167.926412
10
¥15636.292469
25
¥15527.599277
50
¥15419.661644
100
¥15102.508958
500
¥14022.75669
806-012-MT14-22SBB详情
Glenair 806-012-MT14-22SBB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 85
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-MT14-22SBB拓展信息







哦! 它是空的。