806-012-MT16-2BBF详情
Glenair 806-012-MT16-2BBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-MT16-2BBF拓展信息








哦! 它是空的。