806-012-MT20-110PBF详情
Glenair 806-012-MT20-110PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 16
Pollution degree
2
Connectable conductor cross section multi-wired
0.75 - 10
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 Hz
806-012-MT20-110PBF拓展信息








哦! 它是空的。