806-012-MT22-140BME详情
Glenair 806-012-MT22-140BME重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
63 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
240 - 1600
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-MT22-140BME拓展信息








哦! 它是空的。