806-012-NF11-13SMF详情
Glenair 806-012-NF11-13SMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material connector insert
Thermoplastic
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
With wire protection
无
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 2.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-NF11-13SMF拓展信息








哦! 它是空的。