806-012-NF16-7PMF详情
Glenair 806-012-NF16-7PMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 - 60
806-012-NF16-7PMF拓展信息








哦! 它是空的。