806-012-NF20-28SBF详情
Glenair 806-012-NF20-28SBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Nominal voltage U
500
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1
Core identification
Colour
Outer diameter approx.
2.6
Permitted cable outer temperature during assembling/handling
-15 - 80
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-15 - 80
Flame retardant
According to IEC/EN 60332-1-2
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-NF20-28SBF拓展信息








哦! 它是空的。