806-012-NF8-1SMB详情
Glenair 806-012-NF8-1SMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
16 - 23
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
40
Wrench width
45
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-NF8-1SMB拓展信息








哦! 它是空的。