806-012-Z112-14PMF详情
Glenair 806-012-Z112-14PMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
3
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP69K
Material of contact surface
Nickel/gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-Z112-14PMF拓展信息








哦! 它是空的。