注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥37379.686377
10
¥36150.567096
25
¥35899.272191
50
¥35649.724126
100
¥34916.478082
500
¥32420.12821
806-012-Z120-22BMD详情
Glenair 806-012-Z120-22BMD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
1.5
Permitted cable outer temperature after assembling without vibration
-40 - 80
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-Z120-22BMD拓展信息







哦! 它是空的。