806-012-ZR10-15SBD详情
Glenair 806-012-ZR10-15SBD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Polycarbonate (PC)
Wrench width
46
Nominal thread size metric/PG
40
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
11 - 11
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
11.5
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.5
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-ZR10-15SBD拓展信息








哦! 它是空的。