806-012-ZR20-22PBA详情
Glenair 806-012-ZR20-22PBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-012-ZR20-22PBA拓展信息








哦! 它是空的。