806-012-ZR8-3AMD详情
Glenair 806-012-ZR8-3AMD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-ZR8-3AMD拓展信息








哦! 它是空的。