806-012-ZR9-1BBD详情
Glenair 806-012-ZR9-1BBD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
19
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-012-ZR9-1BBD拓展信息








哦! 它是空的。