806-013-ME10-15PBCF详情
Glenair 806-013-ME10-15PBCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
18 - 27
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ME10-15PBCF拓展信息








哦! 它是空的。