806-013-ME12-2BMCF详情
Glenair 806-013-ME12-2BMCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
防紫外线
无
0个相似型号
806-013-ME12-2BMCF拓展信息








哦! 它是空的。