806-013-ME14-21SMCA详情
Glenair 806-013-ME14-21SMCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
3
Built-in depth
60
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-013-ME14-21SMCA拓展信息








哦! 它是空的。