806-013-ME16-42ABCF详情
Glenair 806-013-ME16-42ABCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
7000 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1600 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ME16-42ABCF拓展信息








哦! 它是空的。