806-013-ME22-5BBTF详情
Glenair 806-013-ME22-5BBTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ME22-5BBTF拓展信息








哦! 它是空的。