注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25203.536672
10
¥24374.793691
25
¥24205.35619
50
¥24037.096515
100
¥23542.699823
500
¥21859.517013
806-013-ME24-8BMTF详情
Glenair 806-013-ME24-8BMTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ME24-8BMTF拓展信息







哦! 它是空的。