注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14872.142743
10
¥14383.116772
25
¥14283.134828
50
¥14183.847897
100
¥13892.113508
500
¥12898.898337
806-013-ME9-1AMCD详情
Glenair 806-013-ME9-1AMCD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ME9-1AMCD拓展信息







哦! 它是空的。