806-013-MT10-1PBCF详情
Glenair 806-013-MT10-1PBCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
30
Nominal thread size metric/PG
21
With strain relief
有
Thread type
PG
With locknut
无
Suitable for cable diameter
0 - 7
Explosion-tested version
无
Degree of protection (IP)
IP65
Thread length
7
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.588
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-MT10-1PBCF拓展信息








哦! 它是空的。