806-013-MT14-22BBCD详情
Glenair 806-013-MT14-22BBCD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
Protective contact (type F)
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 - 60
806-013-MT14-22BBCD拓展信息








哦! 它是空的。