806-013-MT18-8SMCE详情
Glenair 806-013-MT18-8SMCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
57 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2400 - 2400
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-MT18-8SMCE拓展信息








哦! 它是空的。