806-013-MT8-4BMCF详情
Glenair 806-013-MT8-4BMCF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
C00D30806
Material (details)
Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated)
Material properties
nickel plated
Min. ambient temperature
-20°C
Max. ambient temperature
+80°C
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-MT8-4BMCF拓展信息








哦! 它是空的。