806-013-MT9-5SMCB详情
Glenair 806-013-MT9-5SMCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
深度
140
宽度
60
高度
125
806-013-MT9-5SMCB拓展信息








哦! 它是空的。