806-013-NF11-13PMTB详情
Glenair 806-013-NF11-13PMTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
450 - 600
Number of auxiliary contacts as normally open contact
2
Overload release current setting
90 - 90
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
90
Number of auxiliary contacts as normally closed contact
1
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-NF11-13PMTB拓展信息








哦! 它是空的。