806-013-NF16-60PMTD详情
Glenair 806-013-NF16-60PMTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Polyamide (PA)
Wrench width
53
Nominal thread size metric/PG
36
Thread type
PG
With locknut
无
Suitable for cable diameter
24 - 32
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
13
Glass-fibre reinforced
无
Surface protection
Untreated
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-NF16-60PMTD拓展信息








哦! 它是空的。