注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25840.191839
10
¥24990.514347
25
¥24816.796775
50
¥24644.286767
100
¥24137.40134
500
¥22411.700405
806-013-NF18-15ABTE详情
Glenair 806-013-NF18-15ABTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-NF18-15ABTE拓展信息







哦! 它是空的。