806-013-NF8-7AMTA详情
Glenair 806-013-NF8-7AMTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
4800 - 9600
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-NF8-7AMTA拓展信息








哦! 它是空的。