806-013-Z124-35BMTC详情
Glenair 806-013-Z124-35BMTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 - 60
806-013-Z124-35BMTC拓展信息








哦! 它是空的。