806-013-Z19-5PMTA详情
Glenair 806-013-Z19-5PMTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Indication
Other
Product Status
活跃
厂商
Glenair
Package
零售包装
Type of electric connection
Other
Voltage type
Other
系列
*
0个相似型号
806-013-Z19-5PMTA拓展信息








哦! 它是空的。