806-013-ZR11-14BBCE详情
Glenair 806-013-ZR11-14BBCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
21.5
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
95
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
108
Nominal voltage U
1000
Conductor category
Class 6 = very flexible
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ZR11-14BBCE拓展信息








哦! 它是空的。