806-013-ZR20-4BBTE详情
Glenair 806-013-ZR20-4BBTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 1250
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-013-ZR20-4BBTE拓展信息








哦! 它是空的。