806-019-ME12-2SBB详情
Glenair 806-019-ME12-2SBB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-019-ME12-2SBB拓展信息








哦! 它是空的。