806-019-ME22-140BMB详情
Glenair 806-019-ME22-140BMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 - 60
806-019-ME22-140BMB拓展信息








哦! 它是空的。