注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥19281.090684
10
¥18647.089642
25
¥18517.467367
50
¥18388.746143
100
¥18010.525111
500
¥16722.864547
806-019-MT11-4ABC详情
Glenair 806-019-MT11-4ABC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane (PUR)
Number of contacts as change-over contact
0
Ambient temperature
-10 - 55
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Length of connection cable
0.13
Model
Safety mat
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
宽度
750
高度
12.7
长度
1000
806-019-MT11-4ABC拓展信息







哦! 它是空的。