806-019-MT14-20PMF详情
Glenair 806-019-MT14-20PMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Metal
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
With cable preassembled
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-MT14-20PMF拓展信息








哦! 它是空的。