806-019-MT24-92BMF详情
Glenair 806-019-MT24-92BMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Straight
Thread type
Metric
Degree of protection (IP)
IP68
Thread length
15
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-019-MT24-92BMF拓展信息
806-019-MT24-92BMF详情
Glenair 806-019-MT24-92BMF重要参数规格及、参数值,及相似型号如下:
Model
Straight
Thread type
Metric
Degree of protection (IP)
IP68
Thread length
15
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-MT24-92BMF拓展信息