806-019-NF18-59BMF详情
Glenair 806-019-NF18-59BMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyurethane (PUR)
Model
Safety mat
Length of connection cable
0.13
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP65
Number of contacts as normally open contact
1
Ambient temperature
-10 - 55
Number of contacts as change-over contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
长度
1000
高度
12.7
宽度
750
806-019-NF18-59BMF拓展信息








哦! 它是空的。