806-019-NF24-8AMC详情
Glenair 806-019-NF24-8AMC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.34 - 0.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-NF24-8AMC拓展信息








哦! 它是空的。