806-019-Z112-2PBF详情
Glenair 806-019-Z112-2PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
20
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-Z112-2PBF拓展信息








哦! 它是空的。