806-019-Z118-8SBD详情
Glenair 806-019-Z118-8SBD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-Z118-8SBD拓展信息








哦! 它是空的。