806-019-ZR16-31BMD详情
Glenair 806-019-ZR16-31BMD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-10 - 55
Type of electric connection
Connector M12
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-019-ZR16-31BMD拓展信息








哦! 它是空的。