806-020-ME12-14ABB详情
Glenair 806-020-ME12-14ABB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
34.93 mm
Minimum Cable Diameter (mm)
31.75 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
组成
Metallic
806-020-ME12-14ABB拓展信息








哦! 它是空的。