806-020-MT10-1BBB详情
Glenair 806-020-MT10-1BBB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Suitable for safety functions
无
Number of digital outputs
8
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-020-MT10-1BBB拓展信息








哦! 它是空的。