806-020-MT14-39ABE详情
Glenair 806-020-MT14-39ABE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-50 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
10.5
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
0 - 300
长度
1.5
806-020-MT14-39ABE拓展信息








哦! 它是空的。