806-020-MT14-7BMA详情
Glenair 806-020-MT14-7BMA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
90°
Material quality
Other
Model
Without connector
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-020-MT14-7BMA拓展信息








哦! 它是空的。