806-020-NF14-7PBF详情
Glenair 806-020-NF14-7PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
可调节性
Rotating and swivelling
宽度
380
长度
380
806-020-NF14-7PBF拓展信息








哦! 它是空的。