806-020-ZR22-5BBD详情
Glenair 806-020-ZR22-5BBD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
7 - 10.5
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-020-ZR22-5BBD拓展信息








哦! 它是空的。